Status: | Unknown |
---|---|
Series: | PointLED Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now |
LED Colour | Green |
---|---|
LED Mounting | SMD |
Forward Current If | 30mA |
Forward Voltage | 2.15V |
Wavelength Typ | 560nm |
Luminous Intensity | 140mcd |
Viewing Angle | 120° |
Lens Shape | Round with Flat Top |
Product Range | PointLED Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a LP P47F-P1R1-24-1-F?
Additional datasheets, footprints and schematics for LP P47F-P1R1-24-1-F are listed on our Part Details page. You can also find images and similar parts to LP P47F-P1R1-24-1-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP P47F-P1R1-24-1-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP P47F-P1R1-24-1-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP P47F-P1R1-24-1-F fall under?
The LP P47F-P1R1-24-1-F is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to LP P47F-P1R1-24-1-F when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP P47F-P1R1-24-1-F you can contact the distributor directly for product support, shipping queries etc.
Is the LP P47F-P1R1-24-1-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP P47F-P1R1-24-1-F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LP P47F-P1R1-24-1-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP P47F-P1R1-24-1-F often in real-time on the comparison pages.
What if I can't find stock of LP P47F-P1R1-24-1-F?
You can fill out our help required form which you can use to request a quote for LP P47F-P1R1-24-1-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.