Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | LPN-RK Series |
RoHS: | Unknown |
Product Range | LPN-RK Series |
---|---|
Fuse Current | 15A |
Voltage Rating VAC | 250VAC |
Voltage Rating VDC | 125VDC |
Fuse Size Metric | 14.3mm x 50.8mm |
Fuse Size Imperial | 0.56" x 2" |
Blow Characteristic | Time Delay |
RoHS Compliant | No |
Fuse | Carlton-Bates |
Fuse, 15A, 250V, Time Delay | Newark Electronics |
Fuse Class RK1 15A 250V Slow Blow 2-Pin Clip Holder | Avnet America |
Industrial & Electrical Fuses 250V 15A Dual Element Time Delay | Sager |
Where can I find additional details, specifications and documents for a LPNRK15SP?
Additional datasheets, footprints and schematics for LPNRK15SP are listed on our Part Details page. You can also find images and similar parts to LPNRK15SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPNRK15SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPNRK15SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPNRK15SP fall under?
The LPNRK15SP is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to LPNRK15SP when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPNRK15SP you can contact the distributor directly for product support, shipping queries etc.
Is the LPNRK15SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPNRK15SP have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, Avnet America and Sager have stock available or on a lead time for LPNRK15SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPNRK15SP often in real-time on the comparison pages.
What if I can't find stock of LPNRK15SP?
You can fill out our help required form which you can use to request a quote for LPNRK15SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.