Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.6mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 12.7mm |
Width | 19.1mm |
Height | 3mm |
Product Range | - |
Accessory Type | Cable Tie Mount |
Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural Bulk | Avnet America |
Mount, Cable Tie, Screw Mount, Ntrl Nylon 6/6,0.75" L,0.5" W,0.12" H, M4 Thread | Panduit LPMS-S8-M | RS Americas |
Mount, Cable Tie | Carlton-Bates |
CABLE TIE MOUNT, 12.7MM, PA66, NATURAL | Farnell |
Cable Tie Mounts Cable Tie Mount Low Profile #8 Screw | Sager |
Where can I find additional details, specifications and documents for a LPMS-S8-M?
Additional datasheets, footprints and schematics for LPMS-S8-M are listed on our Part Details page. You can also find images and similar parts to LPMS-S8-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPMS-S8-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPMS-S8-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPMS-S8-M fall under?
The LPMS-S8-M is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to LPMS-S8-M when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPMS-S8-M you can contact the distributor directly for product support, shipping queries etc.
Is the LPMS-S8-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPMS-S8-M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for LPMS-S8-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPMS-S8-M often in real-time on the comparison pages.
What if I can't find stock of LPMS-S8-M?
You can fill out our help required form which you can use to request a quote for LPMS-S8-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.