Status: | Unknown |
---|---|
Series: | LPMM Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$119.45
|
No stock
|
Buy Now | |
RS Americas
from US$0.23
|
4,797
in stock
|
Buy Now | |
Newark Electronics
from US$127.02
|
5
in stock
|
Buy Now | |
Heilind Electronics
-
|
17,898
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3,580
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$183.51
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 3.33mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 10.2mm |
Width | 8.1mm |
Height | 2.5mm |
Product Range | LPMM Series |
SVHC | No SVHC (15-Jan-2018) |
CableTieMount, LowProfile,#5Screw | Panduit LPMM-S5-M | RS Americas |
Cable Tie Mount | Newark Electronics |
CABLE TIE MOUNT, LOW PROFILE, #5 SCREW | Heilind Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural Bulk | Avnet America |
CABLE TIE MOUNT, 8.1MM, NYLON 6.6, NAT | element14 |
Cable Tie Mounts #5 LOW PROFILE MOUNT | Sager |
Where can I find additional details, specifications and documents for a LPMM-S5-M?
Additional datasheets, footprints and schematics for LPMM-S5-M are listed on our Part Details page. You can also find images and similar parts to LPMM-S5-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPMM-S5-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPMM-S5-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPMM-S5-M fall under?
The LPMM-S5-M is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LPMM-S5-M when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPMM-S5-M you can contact the distributor directly for product support, shipping queries etc.
Is the LPMM-S5-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPMM-S5-M have stock available?
Authorised distributors including RS Americas, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for LPMM-S5-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPMM-S5-M often in real-time on the comparison pages.
What if I can't find stock of LPMM-S5-M?
You can fill out our help required form which you can use to request a quote for LPMM-S5-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.