Status: | Unknown |
---|---|
Series: | LPMM Series |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$158.05
|
No stock
|
Buy Now | |
Heilind Electronics
-
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$105.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$167.25
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 2.34mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 10.2mm |
Width | 8.1mm |
Height | 2.5mm |
Product Range | LPMM Series |
SVHC | No |
RoHS Compliant | Yes |
Cable Tie Mount, Low Profile, #2 Screw | Heilind Electronics |
Cable Tie Mount, 8.1Mm, Nylon 6.6, Nat | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural Bulk | Avnet America |
Cable tie mount, #2 (M2) screw, nylon, Natural | Panduit LPMM-S2-M | RS Americas |
Cable Tie Mounts Cable Tie Mount Low Profile #2 Scrw | Sager |
Where can I find additional details, specifications and documents for a LPMM-S2-M?
Additional datasheets, footprints and schematics for LPMM-S2-M are listed on our Part Details page. You can also find images and similar parts to LPMM-S2-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPMM-S2-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPMM-S2-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPMM-S2-M fall under?
The LPMM-S2-M is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to LPMM-S2-M when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPMM-S2-M you can contact the distributor directly for product support, shipping queries etc.
Is the LPMM-S2-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPMM-S2-M have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for LPMM-S2-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPMM-S2-M often in real-time on the comparison pages.
What if I can't find stock of LPMM-S2-M?
You can fill out our help required form which you can use to request a quote for LPMM-S2-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.