Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.46
|
12
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
17,794
in stock
|
Buy Now | |
Newark Electronics
from US$23.14
|
12
in stock
|
Buy Now | |
element14
from US$23.60
|
12
in stock
|
Buy Now | |
Electro Enterprises
from US$0.28
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 2.4mm |
Mount Colour | Natural |
Mount Material | Nylon (Polyamide) |
Length | 2.5mm |
Width | 8.1mm |
Height | 2.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 10.2mm |
Body Material | Nylon (Polyamide) |
Colour | Natural |
External Length / Height | 2.5mm |
External Width | 8.1mm |
Fixing Hole Diameter | 2.4mm |
For Use With | Panduits Nylon Cable Ties |
Material | Nylon |
Cable Tie Mount, #2 Screw, Low Profile, Natural, Nylon, Used w/Mini Cross Ties | Panduit LPMM-S2-C | RS Americas |
Low Profile Mount, Screw, Pk100 | Newark Electronics |
LOW PROFILE MOUNT, SCREW, PK100 | element14 |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
Cable Tie Mounts LOW PROFILE MOUNT | Sager |
Where can I find additional details, specifications and documents for a LPMM-S2-C?
Additional datasheets, footprints and schematics for LPMM-S2-C are listed on our Part Details page. You can also find images and similar parts to LPMM-S2-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPMM-S2-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPMM-S2-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPMM-S2-C fall under?
The LPMM-S2-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to LPMM-S2-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPMM-S2-C you can contact the distributor directly for product support, shipping queries etc.
Is the LPMM-S2-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPMM-S2-C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Electro Enterprises have stock available or on a lead time for LPMM-S2-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPMM-S2-C often in real-time on the comparison pages.
What if I can't find stock of LPMM-S2-C?
You can fill out our help required form which you can use to request a quote for LPMM-S2-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.