Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$867.66
Status: | Unknown |
---|---|
Series: | LPJ Series |
RoHS: | Unknown |
Product Range | LPJ Series |
---|---|
Fuse Current | 600A |
Voltage Rating VAC | 600VAC |
Voltage Rating VDC | 300VDC |
Fuse Size Metric | 66.04mm x 203.2mm |
Fuse Size Imperial | 2-58" x 8" |
Blow Characteristic | Time Delay |
RoHS Compliant | No |
Fuse Slow Blow Cartridge Class J 600A 600V Bolt Mount | Bussmann by Eaton LPJ-600SP | RS Americas |
Fuse | Carlton-Bates |
LOW-PEAK CLASS J T/D | RS |
Fuse, 600A, 600V, Time Delay | Newark Electronics |
Fuse Class J 600A 600V Slow Blow 2-Pin Tap Bolt Carton | Avnet America |
Industrial & Electrical Fuses 600V 600A Dual Element Time Delay | Sager |
Slow Blow, Time Lag Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a LPJ600SP?
Additional datasheets, footprints and schematics for LPJ600SP are listed on our Part Details page. You can also find images and similar parts to LPJ600SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPJ600SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPJ600SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPJ600SP fall under?
The LPJ600SP is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to LPJ600SP when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPJ600SP you can contact the distributor directly for product support, shipping queries etc.
Is the LPJ600SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPJ600SP have stock available?
Authorised distributors including RS Americas, Carlton-Bates, RS, Newark Electronics and Avnet America have stock available or on a lead time for LPJ600SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPJ600SP often in real-time on the comparison pages.
What if I can't find stock of LPJ600SP?
You can fill out our help required form which you can use to request a quote for LPJ600SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.