Status: | Unknown |
---|---|
Series: | LPJ Series |
RoHS: | Unknown |
Prices starting from US$72.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$104.16
|
53
in stock
|
Buy Now | |
Carlton-Bates
from US$72.87
|
887
in stock
|
Buy Now | |
RS Americas
from US$109.96
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$112.11
|
40
in stock
|
Buy Now | |
element14
from US$98.74
|
40
in stock
|
Buy Now | |
Farnell
from US$118.91
|
40
in stock
|
Buy Now | |
Avnet America
from US$91.67
|
-
|
Buy Now | |
Sager
from US$89.53
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | LPJ Series |
---|---|
Fuse Current | 50A |
Voltage Rating VAC | 600VAC |
Voltage Rating VDC | 300VDC |
Fuse Size Metric | 27mm x 60.3mm |
Fuse Size Imperial | 1-1/16" x 2-3/8" |
Blow Characteristic | Time Delay |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | LPJ Series |
RoHS: | Unknown |
Product Range | LPJ Series |
---|---|
Fuse Current | 50A |
Voltage Rating VAC | 600VAC |
Voltage Rating VDC | 300VDC |
Fuse Size Metric | 27mm x 60.3mm |
Fuse Size Imperial | 1-1/16" x 2-3/8" |
Blow Characteristic | Time Delay |
RoHS Compliant | No |
Fuse | Carlton-Bates |
Fuse, Cylinder, Time Lag, 50A, Class J, 1.06x2.38", Cartridge, 600/300VAC/VDC | Bussmann by Eaton LPJ-50SP | RS Americas |
J Type Fuse 50A | RS |
Fuse, 50A, 600V, Time Delay | Newark Electronics |
Fuse Class J 50A 600V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Industrial & Electrical Fuses 600V 50A Dual Element Time Delay | Sager |
Slow Blow, Time Lag Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a LPJ-50SP?
Additional datasheets, footprints and schematics for LPJ-50SP are listed on our Part Details page. You can also find images and similar parts to LPJ-50SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPJ-50SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPJ-50SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPJ-50SP fall under?
The LPJ-50SP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to LPJ-50SP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPJ-50SP you can contact the distributor directly for product support, shipping queries etc.
Is the LPJ-50SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPJ-50SP have stock available?
Authorised distributors including Carlton-Bates, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for LPJ-50SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPJ-50SP often in real-time on the comparison pages.
What if I can't find stock of LPJ-50SP?
You can fill out our help required form which you can use to request a quote for LPJ-50SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.