Status: | Unknown |
---|---|
Series: | LPJ Series |
RoHS: | Compliant |
Prices starting from US$228.09
Product Range | LPJ Series |
---|---|
Fuse Current | 175A |
Voltage Rating VAC | 600VAC |
Voltage Rating VDC | 300VDC |
Fuse Size Metric | 41.3mm x 146.1mm |
Fuse Size Imperial | 1.63" x 5.75" |
Blow Characteristic | Time Delay |
RoHS Compliant | No |
Fuse, Time Lag Cartridge, 175A, 600 VAC/VDC, LPJ Series | Bussmann by Eaton LPJ-175SP | RS Americas |
Fuse | Carlton-Bates |
175A | RS |
Fuse, 175A, 600V, Time Delay | Newark Electronics |
Fuse Class J 175A 600V Slow Blow 2-Pin Tap Bolt Carton | Avnet America |
Industrial & Electrical Fuses 600V 175A Dual Element Time Delay | Sager |
Slow Blow, Time Lag Fuse | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a LPJ-175SP?
Additional datasheets, footprints and schematics for LPJ-175SP are listed on our Part Details page. You can also find images and similar parts to LPJ-175SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPJ-175SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPJ-175SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPJ-175SP fall under?
The LPJ-175SP is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Industrial & Electrical Power Fuses.
Can I view similar or alternative parts?
You can view similar parts to LPJ-175SP when available in the Industrial & Electrical Power Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPJ-175SP you can contact the distributor directly for product support, shipping queries etc.
Is the LPJ-175SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPJ-175SP have stock available?
Authorised distributors including RS Americas, Carlton-Bates, RS, Newark Electronics and Avnet America have stock available or on a lead time for LPJ-175SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPJ-175SP often in real-time on the comparison pages.
What if I can't find stock of LPJ-175SP?
You can fill out our help required form which you can use to request a quote for LPJ-175SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.