Status: | Unknown |
---|---|
Series: | Low-Peak LPJ Series |
RoHS: | Unknown |
Prices starting from US$232.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$232.00
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$404.18
|
-
|
Buy Now | |
Avnet America
from US$316.09
|
-
|
Buy Now | |
RS Americas
from US$415.61
|
-
|
Buy Now | |
element14
from US$338.04
|
-
|
Buy Now | |
Carlton-Bates
from US$278.84
|
-
|
Buy Now | |
Sager
from US$323.86
|
-
|
Buy Now | |
Farnell
from US$351.30
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | Low-Peak LPJ Series |
---|---|
Fuse Current | 125A |
Voltage Rating VAC | 600V |
Voltage Rating VDC | 300V |
Fuse Size Metric | 38.1mm x 76.2mm |
Fuse Size Imperial | 1.5" x 3" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Low-Peak LPJ Series |
RoHS: | Compliant |
Product Range | Low-Peak LPJ Series |
---|---|
Fuse Current | 125A |
Voltage Rating VAC | 600V |
Voltage Rating VDC | 300V |
Fuse Size Metric | 38.1mm x 76.2mm |
Fuse Size Imperial | 1.5" x 3" |
RoHS Compliant | Yes |
J Type Fuse 125A | RS |
Fuse, Time Delay, 300A, 600Vac/300Vdc | Newark Electronics |
Fuse Class J 125A 600V Slow Blow 2-Pin Tap Bolt Carton | Avnet America |
Fuse, Low Peak, 125 A, 600 VAC/300 VDC, 1.63 in., 5.75 in., Yellow | Bussmann by Eaton LPJ-125SP | RS Americas |
Fuse | Carlton-Bates |
Industrial & Electrical Fuses 600V 125A Dual Element Time Delay | Sager |
Slow Blow, Time Lag Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a LPJ-125SP?
Additional datasheets, footprints and schematics for LPJ-125SP are listed on our Part Details page. You can also find images and similar parts to LPJ-125SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPJ-125SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPJ-125SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPJ-125SP fall under?
The LPJ-125SP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to LPJ-125SP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPJ-125SP you can contact the distributor directly for product support, shipping queries etc.
Is the LPJ-125SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPJ-125SP have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for LPJ-125SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPJ-125SP often in real-time on the comparison pages.
What if I can't find stock of LPJ-125SP?
You can fill out our help required form which you can use to request a quote for LPJ-125SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.