Status: | Unknown |
---|---|
Series: | Low-Peak LP-CC Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1.5A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | Low-Peak LP-CC Series |
Status: | Unknown |
---|---|
Series: | Low-Peak LP-CC Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1.5A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | Low-Peak LP-CC Series |
RoHS Compliant | No |
Fuse, Midget | Carlton-Bates |
Fuse, Cylinder, Time-Delay, Class CC, 1.5A, 600VAC/300DC, 38.1x10.3mm, Cartridge | Bussmann by Eaton LP-CC-1-1/2 | RS Americas |
Low Peak Cc Time Delay |Eaton Bussmann LP-CC-1-1/2 | Newark Electronics |
Fuse Class CC 1.5A 600V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Industrial & Electrical Fuses 600V 1.5A Time Delay Low Peak | Sager |
Where can I find additional details, specifications and documents for a LP-CC-1-1/2?
Additional datasheets, footprints and schematics for LP-CC-1-1/2 are listed on our Part Details page. You can also find images and similar parts to LP-CC-1-1/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP-CC-1-1/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP-CC-1-1/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP-CC-1-1/2 fall under?
The LP-CC-1-1/2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to LP-CC-1-1/2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP-CC-1-1/2 you can contact the distributor directly for product support, shipping queries etc.
Is the LP-CC-1-1/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP-CC-1-1/2 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LP-CC-1-1/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP-CC-1-1/2 often in real-time on the comparison pages.
What if I can't find stock of LP-CC-1-1/2?
You can fill out our help required form which you can use to request a quote for LP-CC-1-1/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.