Status: | Unknown |
---|---|
Series: | LPC Family LPC2000 Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$10.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.27
|
No stock
|
Buy Now | |
Future Electronics
from US$11.90
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$10.65
|
-
|
Buy Now | |
Avnet America
from US$10.91
|
-
|
Buy Now | |
element14
from US$19.92
|
-
|
Buy Now | |
Farnell
from US$12.53
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | LPC Family LPC2000 Series Microcontrollers |
---|---|
Architecture | ARM7TDMI |
No. of Bits | 32bit |
CPU Speed | 72MHz |
Program Memory Size | 512KB, 512KB |
RAM Memory Size | 58KB |
No. of Pins | 100Pins |
MCU Case Style | TFBGA |
No. of I/O's | 70I/O's |
Embedded Interface Type | CAN I2C I2S SPI UART USB |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
MCU Family | LPC |
MCU Series | LPC2000 |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | LPC23xx |
MPU Core Size | 16bit / 32bit |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peripherals | ADC DAC PWM Timer |
LPC23xx Series 512 kB Flash 58 kB RAM 72 MHz 16/32-Bit Microcontroller-TFBGA-100 | Future Electronics |
MCU 16-bit/32-bit LPC2300 ARM7TDMI-S RISC 512KB Flash 3.3V 100-Pin TF-BGA T/R | EBV Elektronik |
MCU,72MHz,ARM7TDMI-S,512KB Flash,BGA100 | RS |
Arm7 With 512 Kb Flash, 58 Kb Sram, Ethernet, Usb 2.0 Device, Can, Sd/Mmc, And 10-Bit Adc/Reel Rohs Compliant: Yes |Nxp LPC2368FET100,518 | Newark Electronics |
MCU, 32BIT, ARM7TDMI, 72MHZ, TFBGA-100 | Farnell |
Where can I find additional details, specifications and documents for a LPC2368FET100 518?
Additional datasheets, footprints and schematics for LPC2368FET100 518 are listed on our Part Details page. You can also find images and similar parts to LPC2368FET100 518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPC2368FET100 518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC2368FET100 518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPC2368FET100 518 fall under?
The LPC2368FET100 518 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to LPC2368FET100 518 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPC2368FET100 518 you can contact the distributor directly for product support, shipping queries etc.
Is the LPC2368FET100 518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPC2368FET100 518 have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for LPC2368FET100 518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPC2368FET100 518 often in real-time on the comparison pages.
What if I can't find stock of LPC2368FET100 518?
You can fill out our help required form which you can use to request a quote for LPC2368FET100 518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.