LPC-120-AAA Process Controllers, Programmers & Indicators by Automatic Timing & Controls

LIQUID LEVEL PUMP CONTROLLER, 6VA, 120V

Status: Unknown
Series: LPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$123.02

Distributor Stock
Logo for Newark
Newark
from US$142.39
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$123.02
1
in stock
Buy Now

Specifications

Supply Voltage 120VAC
Power Consumption 6VA
Product Range LPC Series

Alternative Descriptions

Liquid Level Pump Controller, 6Va, 120V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPC-120-AAA?

Additional datasheets, footprints and schematics for LPC-120-AAA are listed on our Part Details page. You can also find images and similar parts to LPC-120-AAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPC-120-AAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC-120-AAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPC-120-AAA fall under?

The LPC-120-AAA is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Fluid Level Controllers.

Can I view similar or alternative parts?

You can view similar parts to LPC-120-AAA when available in the Fluid Level Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPC-120-AAA you can contact the distributor directly for product support, shipping queries etc.

Is the LPC-120-AAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPC-120-AAA have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for LPC-120-AAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPC-120-AAA often in real-time on the comparison pages.

What if I can't find stock of LPC-120-AAA?

You can fill out our help required form which you can use to request a quote for LPC-120-AAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay