Status: | Unknown |
---|---|
Series: | LPC Family LPC1100 Series Microcontrollers |
RoHS: | Unknown |
Product Range | LPC Family LPC1100 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0+ |
No. of Bits | 32bit |
CPU Speed | 50MHz |
Program Memory Size | 128KB |
RAM Memory Size | 20KB |
No. of Pins | 48Pins |
MCU Case Style | LQFP |
No. of I/O's | 36I/O's |
Embedded Interface Type | I2C SPI UART USB |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
MCU Family | LPC |
MCU Series | LPC1100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Microcontroller Mcu, 32 Bit, Cortex-M0+, 50Mhz, Lqfp-48 | Newark Electronics |
MCU, 32BIT, CORTEX-M0+, 50MHZ, LQFP-48 | element14 |
Where can I find additional details, specifications and documents for a LPC11E67JBD48E?
Additional datasheets, footprints and schematics for LPC11E67JBD48E are listed on our Part Details page. You can also find images and similar parts to LPC11E67JBD48E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPC11E67JBD48E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC11E67JBD48E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPC11E67JBD48E fall under?
The LPC11E67JBD48E is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to LPC11E67JBD48E when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPC11E67JBD48E you can contact the distributor directly for product support, shipping queries etc.
Is the LPC11E67JBD48E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPC11E67JBD48E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LPC11E67JBD48E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPC11E67JBD48E often in real-time on the comparison pages.
What if I can't find stock of LPC11E67JBD48E?
You can fill out our help required form which you can use to request a quote for LPC11E67JBD48E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.