Status: | Unknown |
---|---|
Series: | LPAM Series |
RoHS: | Unknown |
Product Range | LPAM Series |
---|---|
No. of Contacts | 120Contacts |
Gender | Header |
Pitch Spacing | 1.27mm |
Contact Termination Type | Surface Mount |
No. of Rows | 4Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Conn, Stacking, Hdr, 120P, 4Row, 1.27Mm | Newark Electronics |
Board to Board & Mezzanine Connectors .050 LP Array High-Speed High-Density Low Profile Open-Pin-Field Array, Terminal | Sager |
CONN, ARRAY MALE, 120POS, 4ROW, 1.27MM | Farnell |
High-Speed Low-Profile Open-Pin-Field 30 Position Four Rows Gold Plating Copper Alloy Liquid Crystal Polymer Black T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a LPAM-30-01.0-L-04-2-K-TR?
Additional datasheets, footprints and schematics for LPAM-30-01.0-L-04-2-K-TR are listed on our Part Details page. You can also find images and similar parts to LPAM-30-01.0-L-04-2-K-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPAM-30-01.0-L-04-2-K-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPAM-30-01.0-L-04-2-K-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPAM-30-01.0-L-04-2-K-TR fall under?
The LPAM-30-01.0-L-04-2-K-TR is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to LPAM-30-01.0-L-04-2-K-TR when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPAM-30-01.0-L-04-2-K-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LPAM-30-01.0-L-04-2-K-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPAM-30-01.0-L-04-2-K-TR have stock available?
Authorised distributors including Newark Electronics, Sager, Farnell and Avnet Abacus have stock available or on a lead time for LPAM-30-01.0-L-04-2-K-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPAM-30-01.0-L-04-2-K-TR often in real-time on the comparison pages.
What if I can't find stock of LPAM-30-01.0-L-04-2-K-TR?
You can fill out our help required form which you can use to request a quote for LPAM-30-01.0-L-04-2-K-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.