Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 4Outputs |
Output Current | - |
Output Voltage | 48V |
Input Voltage Min | 3V |
Input Voltage Max | 40V |
Core Chip | - |
Dimming Control Type | PWM |
Kit Contents | Eval Board LP8860-Q1 IC LP8860-Q1 USB Cable User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Lp8860-Q1 Led Driver, Lcd | Newark Electronics |
EVAL BOARD, LP8860-Q1 LED DRIVER, LCD | element14 |
Where can I find additional details, specifications and documents for a LP8860-Q1EVM?
Additional datasheets, footprints and schematics for LP8860-Q1EVM are listed on our Part Details page. You can also find images and similar parts to LP8860-Q1EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP8860-Q1EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP8860-Q1EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP8860-Q1EVM fall under?
The LP8860-Q1EVM is listed under Development Boards Evaluation Tools > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LP8860-Q1EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP8860-Q1EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LP8860-Q1EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP8860-Q1EVM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LP8860-Q1EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP8860-Q1EVM often in real-time on the comparison pages.
What if I can't find stock of LP8860-Q1EVM?
You can fill out our help required form which you can use to request a quote for LP8860-Q1EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.