Status: | Unknown |
---|---|
Series: | 1.6V 250mA LDO Voltage Regulators |
RoHS: | Unknown |
No distributors results available
Output Type | Fixed |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.6V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 250mA |
Dropout Voltage Vdo | 120mV |
LDO Regulator Case Style | DSBGA |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.6V 250mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a LP5907UVX-1.6/NOPB?
Additional datasheets, footprints and schematics for LP5907UVX-1.6/NOPB are listed on our Part Details page. You can also find images and similar parts to LP5907UVX-1.6/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP5907UVX-1.6/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP5907UVX-1.6/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP5907UVX-1.6/NOPB fall under?
The LP5907UVX-1.6/NOPB is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to LP5907UVX-1.6/NOPB when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP5907UVX-1.6/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP5907UVX-1.6/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP5907UVX-1.6/NOPB have stock available?
There is no stock from authorised distributors for LP5907UVX-1.6/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP5907UVX-1.6/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP5907UVX-1.6/NOPB?
You can fill out our help required form which you can use to request a quote for LP5907UVX-1.6/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.