LP5907MFX-2.9/NOPB Power Management ICs - PMIC by Texas Instruments

LDO FIXED 2.9V 0.25A SOT-23-5

Status: Unknown
Series: 2.9V 250mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.14
508,537
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.16
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
-
Buy Now
Logo for element14
element14
from US$0.27
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.2V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 2.9V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 250mA
Dropout Voltage Vdo 250mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 2.9V 250mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable | Texas Instruments
Ldo, Fixed, 2.9V, 0.25A, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP5907MFX-2.9/NOPB?

Additional datasheets, footprints and schematics for LP5907MFX-2.9/NOPB are listed on our Part Details page. You can also find images and similar parts to LP5907MFX-2.9/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP5907MFX-2.9/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP5907MFX-2.9/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP5907MFX-2.9/NOPB fall under?

The LP5907MFX-2.9/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP5907MFX-2.9/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP5907MFX-2.9/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP5907MFX-2.9/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP5907MFX-2.9/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP5907MFX-2.9/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP5907MFX-2.9/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP5907MFX-2.9/NOPB?

You can fill out our help required form which you can use to request a quote for LP5907MFX-2.9/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay