LP5900TL-3.3/NOPB Part Information
Details for LP5900TL-3.3/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Part Features
- Input Voltage Range, 2.5 V to 5.5 V
- Logic Controlled Enable
- Low Dropout, 80 mV Typ.
- Low Output Voltage Noise, 6.5 u03bcVRMS
- No Noise Bypass Capacitor Required
- Output Current, 150 mA
- Output Voltage Range, 1.5 V to 4.5 V
- Output Voltage Tolerance, u00b12%
- PSRR, 75 dB at 1 kHz
- Stable with 0.47-u03bcF Ceramic Input and Output Capacitors
- Start-up Time, 150 u03bcs
- Thermal-Overload and Short-Circuit Protection
- Very Low IQ (Enabled), 25 u03bcA
- Virturally Zero IQ (Disabled), < 1 u00b5A
- u221240u00b0C to 125u00b0C Junction Temperature Range for Operation
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 80mV |
LDO Regulator Case Style | DSBGA |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.3V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LP5900TL-3.3/NOPB?
Additional datasheets, footprints and schematics for LP5900TL-3.3/NOPB are listed in our Part Details tab. You can also find the LP5900TL-3.3/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP5900TL-3.3/NOPB in the Pricing & Inventory tab next to part details. You can view LP5900TL-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP5900TL-3.3/NOPB fall under?
The LP5900TL-3.3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP5900TL-3.3/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP5900TL-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP5900TL-3.3/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LP5900TL-3.3/NOPB have stock available?
There is no stock from authorised distributors for LP5900TL-3.3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP5900TL-3.3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP5900TL-3.3/NOPB?
You can fill out our help required form which you can use to request a quote for LP5900TL-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.