Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$99.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$99.00
|
24
in stock
|
Buy Now |
No. of Outputs | 4Outputs |
---|---|
Output Current | 100mA |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Core Chip | LP5524 |
Dimming Control Type | PWM |
RoHS Compliant | Yes |
Evaluation Board for the LP5524 | Texas Instruments |
Where can I find additional details, specifications and documents for a LP5524TM-5EV?
Additional datasheets, footprints and schematics for LP5524TM-5EV are listed on our Part Details page. You can also find images and similar parts to LP5524TM-5EV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP5524TM-5EV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP5524TM-5EV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP5524TM-5EV fall under?
The LP5524TM-5EV is listed under Development Boards, Evaluation Tools > Lighting & LED Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LP5524TM-5EV when available in the Lighting & LED Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP5524TM-5EV you can contact the distributor directly for product support, shipping queries etc.
Is the LP5524TM-5EV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LP5524TM-5EV have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LP5524TM-5EV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP5524TM-5EV often in real-time on the comparison pages.
What if I can't find stock of LP5524TM-5EV?
You can fill out our help required form which you can use to request a quote for LP5524TM-5EV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.