Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Charge Pump |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | 5.5V |
Output Current Max | 25.5mA |
Switching Frequency | 1.25MHz |
No. of Outputs | 9Outputs |
IC Mounting | SMD |
Driver Case Style | WQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 25.5mA |
Output Voltage | 5.5V |
9 channel RGB / White LED driver with internal program memory and integrated charge Pump - WQFN | Texas Instruments |
LED DRIVER, PROG, 1.25MHZ, WQFN24 | element14 |
Led Driver, Prog, 1.25Mhz, Wqfn24 | Newark Electronics |
Where can I find additional details, specifications and documents for a LP55231SQE/NOPB .?
Additional datasheets, footprints and schematics for LP55231SQE/NOPB . are listed on our Part Details page. You can also find images and similar parts to LP55231SQE/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP55231SQE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP55231SQE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP55231SQE/NOPB . fall under?
The LP55231SQE/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LP55231SQE/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP55231SQE/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LP55231SQE/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP55231SQE/NOPB . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for LP55231SQE/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP55231SQE/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LP55231SQE/NOPB .?
You can fill out our help required form which you can use to request a quote for LP55231SQE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.