Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 0.98" |
---|---|
No. of Light Pipes | 4Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | PC Board |
Light Pipe Colour | - |
Product Range | - |
Light Pipe, Quad, Circular, Pcb | Newark Electronics |
Light pipe 4 High Clear Rigid 3mm SMD | Future Electronics |
LIGHT PIPE, QUAD, CIRCULAR, PCB | element14 |
Where can I find additional details, specifications and documents for a LP4-EP?
Additional datasheets, footprints and schematics for LP4-EP are listed on our Part Details page. You can also find images and similar parts to LP4-EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP4-EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP4-EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP4-EP fall under?
The LP4-EP is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to LP4-EP when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP4-EP you can contact the distributor directly for product support, shipping queries etc.
Is the LP4-EP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP4-EP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for LP4-EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP4-EP often in real-time on the comparison pages.
What if I can't find stock of LP4-EP?
You can fill out our help required form which you can use to request a quote for LP4-EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.