LP3982IMM-1.8/NOPB Power Management ICs - PMIC by Texas Instruments

V REG LDO 0.3A 1.8V 3982 MSOP8 REEL

Status: Unknown
Series: 1.8V 300mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP3982 low-dropout (LDO) CMOS linear regulator is available in 1.8-V, 2.5-V, 2.82-V, 3-V, 3.3-V, and adjustable versions. They deliver 300 mA of output current. Packaged in an 8-pin VSSOP, the LP3982 is pin- and package-compatible with Maxim's MAX8860. The LM3982 is also available in the small footprint WSON package. The LP3982 suits battery-powered applications because of its shutdown mode (1 nA typical), low quiescent current (90 μA typical), and LDO voltage (120 mV typical). The low dropout voltage allows for more utilization of a battery’s available energy by operating closer to its end-of-life voltage. The LP3982 device's PMOS output transistor consumes relatively no drive current compared to PNP LDO regulators. This PMOS regulator is stable with small ceramic capacitive loads (2.2 μF typical). These devices also include regulation fault detection, a bandgap voltage reference, constant current limiting, and thermal-overload protection.

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for RS
RS
from US$0.55
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.26
156,539
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.33
930
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.90
-
Buy Now
Logo for element14
element14
from US$0.95
-
Buy Now
Logo for Farnell
Farnell
from US$0.43
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 6V
Fixed Output Voltage Nom. 1.8V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 300mA
Dropout Voltage Vdo 120mV
LDO Regulator Case Style VSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 1.8V 300mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Base Number 3982
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +85°C
Operating Voltage Tolerance + 2%
Output Current Max 0.3A
Output Voltage Nom. 1.8V
Primary Input Voltage 2.3V
Supply Voltage Max 6V
Supply Voltage Min 2.5V
Termination Type Surface Mount Device
Voltage Regulator Type Positive Fixed LDO

Alternative Descriptions

300-mA, high-accuracy, low-dropout voltage regulator with power good & enable | Texas Instruments
LDO Regulator Pos 1.8V 0.3A MSOP8 | RS
Ldo Voltage Regulator, 1.8V, 0.3A, Msop- | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP3982IMM-1.8/NOPB?

Additional datasheets, footprints and schematics for LP3982IMM-1.8/NOPB are listed on our Part Details page. You can also find images and similar parts to LP3982IMM-1.8/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP3982IMM-1.8/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3982IMM-1.8/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP3982IMM-1.8/NOPB fall under?

The LP3982IMM-1.8/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP3982IMM-1.8/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP3982IMM-1.8/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP3982IMM-1.8/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP3982IMM-1.8/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for LP3982IMM-1.8/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP3982IMM-1.8/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP3982IMM-1.8/NOPB?

You can fill out our help required form which you can use to request a quote for LP3982IMM-1.8/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay