LP3982ILD-3.3/NOPB . Power Management ICs - PMIC by Texas Instruments

IC LDO REG

Status: Unknown
Series: 3.3V 300mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.26
109,950
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.48
998
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.92
-
Buy Now
Logo for element14
element14
from US$0.95
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 6V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 300mA
Dropout Voltage Vdo 120mV
LDO Regulator Case Style WSON
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 3.3V 300mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Base Number 3982
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage Nom. 3.3V
Primary Input Voltage 6V
Supply Voltage Min 2.5V
Termination Type Surface Mount Device
Voltage Regulator Type Ultra LDO Fixed Positive

Alternative Descriptions

300-mA, high-accuracy, low-dropout voltage regulator with power good & enable | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
Ic, Ldo Reg | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP3982ILD-3.3/NOPB .?

Additional datasheets, footprints and schematics for LP3982ILD-3.3/NOPB . are listed on our Part Details page. You can also find images and similar parts to LP3982ILD-3.3/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP3982ILD-3.3/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3982ILD-3.3/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP3982ILD-3.3/NOPB . fall under?

The LP3982ILD-3.3/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP3982ILD-3.3/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP3982ILD-3.3/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LP3982ILD-3.3/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP3982ILD-3.3/NOPB . have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP3982ILD-3.3/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP3982ILD-3.3/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LP3982ILD-3.3/NOPB .?

You can fill out our help required form which you can use to request a quote for LP3982ILD-3.3/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay