LP3961EMP-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

IC LDO REG

Status: Unknown
Series: 5V 800mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP396x series of fast ultra-low-dropout linear regulators operate from a 2.5-V to 7-V input supply. A wide range of preset output voltage options are available. These ultra-low dropout linear regulators respond very fast to step changes in load which makes them suitable for low-voltage microprocessor applications. The LP3961 and LP3964 are developed on a CMOS process which allows low quiescent current operation independent of output load current, as well as operation under extremely low dropout conditions. Dropout Voltage: Ultra-low dropout voltage; typically 24 mV at 80-mA load current and 240 mV at 800-mA load current. Ground Pin Current: Typically 4 mA at 800-mA load current. ERROR Flag: ERROR flag goes low when the output voltage drops 10% below nominal value (for LP3961). SENSE: SENSE pin improves regulation at remote loads (for LP3964). Precision Output Voltage: Multiple output voltage options are available ranging from 1.2 V to 5 V and adjustable (LP3964), with a specified accuracy of ±1.5% at room temperature, and ±3% over all conditions (varying line, load, and temperature).

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for Farnell
Farnell
from US$1.65
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.04
4,807
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.60
-
Buy Now
Logo for element14
element14
from US$2.93
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 7V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 800mA
Dropout Voltage Vdo 240mV
LDO Regulator Case Style SOT-223
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 5V 800mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1.5%
Base Number 3961
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage Nom. 5V
Primary Input Voltage 7V
Supply Voltage Min 2.5V
Termination Type Surface Mount Device
Voltage Regulator Type Ultra LDO Fixed Positive

Alternative Descriptions

800-mA, high-accuracy, low-dropout voltage regulator with enable | Texas Instruments
Ic, Ldo Reg | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP3961EMP-5.0/NOPB?

Additional datasheets, footprints and schematics for LP3961EMP-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LP3961EMP-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP3961EMP-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3961EMP-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP3961EMP-5.0/NOPB fall under?

The LP3961EMP-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP3961EMP-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP3961EMP-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP3961EMP-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP3961EMP-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP3961EMP-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP3961EMP-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP3961EMP-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LP3961EMP-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay