Status: | Unknown |
---|---|
Series: | TeSys K Series |
RoHS: | Unknown |
Load Current Inductive | 12A |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 5.5kW |
Switching Current AC1 | 20A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | - |
Load Current Resistive | 20A |
Switching Current AC3 | 12A |
Product Range | TeSys K Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | TeSys K Series |
RoHS: | Unknown |
Load Current Inductive | 12A |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690V |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 5.5kW |
Switching Current AC1 | 20A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | 4kW |
Load Current Resistive | 20A |
Switching Current AC3 | 12A |
Product Range | TeSys K Series |
Approval Bodies | CSA UL |
Coil Voltage | 24V |
Contact Current | 12A |
Contact Current DC Max | 12A |
Contact Current Max | 12A |
Contact Voltage AC Max | 690V |
Contact Voltage AC Nom | 690V |
Contact Voltage DC Max | 24V |
Contact Voltage VAC | 690V |
Contact Voltage VDC | 24V |
External Depth | 57mm |
External Height | 58mm |
External Length / Height | 58mm |
External Width | 90mm |
Main Contact Current AC3 Max | 12A |
Relay Type | Contactor |
Switching AC3 Power Max | 5.5kW |
3 pole Rev contactor,5.5kW,12A,24Vdc,1NC | RS |
Contactor, 3Pst-No, 24V, Din Rail/Panel | Newark Electronics |
CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL | Farnell |
Reversing Contactor LP2K 3P, Rev 5.5kW, 12A, 24VDC, 1NC, TeSys Micra Series | Schneider Electric LP2K1201BD | RS Americas |
Where can I find additional details, specifications and documents for a LP2K1201BD?
Additional datasheets, footprints and schematics for LP2K1201BD are listed on our Part Details page. You can also find images and similar parts to LP2K1201BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2K1201BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2K1201BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2K1201BD fall under?
The LP2K1201BD is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LP2K1201BD when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2K1201BD you can contact the distributor directly for product support, shipping queries etc.
Is the LP2K1201BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP2K1201BD have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, RS Americas and element14 have stock available or on a lead time for LP2K1201BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2K1201BD often in real-time on the comparison pages.
What if I can't find stock of LP2K1201BD?
You can fill out our help required form which you can use to request a quote for LP2K1201BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.