LP2989AIMM-3.3/NOPB Part Information
Details for LP2989AIMM-3.3/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Description
The LP2989 is a fixed-output 500-mA precision LDO regulator designed for use with ceramic output capacitors. Output noise can be reduced to 18 μV (typical) by connecting an external 10-nF capacitor to the bypass pin. Using an optimized Vertically Integrated PNP (VIP) process, the LP2989 delivers superior performance: • Dropout Voltage: Typically 310 mV at 500-mA load, and 1 mV at 100-µA load. • Ground Pin Current: Typically 3 mA at 500-mA load, and 110 µA at 100-µA load. • Sleep Mode: The LP2989 draws less than 0.8-µA quiescent current when SHUTDOWN pin is pulled low. • Error Flag: The built-in error flag goes low when the output drops approximately 5% below nominal. • Precision Output: Output voltage accuracy is 0.75% (A grade) and 1.25% (standard grade) at room temperature. For output voltages < 2 V, see LP2989LV (SNVS086) data sheet.
Part Downloads


Part Features
- 0.75% Output Voltage Accuracy (A Grade)
- 2.1-V to 16-V Input Voltage Range
- 2.5-V to 5-V Fixed Output Voltage Options
- 500-mA Continuous Output Current
- < 0.8-u00b5A Quiescent Current When Shutdown
- High Peak Current Capability (800-mA typical)
- Low Ground Pin Current at All Loads
- Overtemperature and Overcurrent Protection
- Ultra-Low Dropout Voltage
- Very Low Output Noise With External Capacitor
- u221240u00b0C to 125u00b0C Junction Temperature Range
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.1V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 310mV |
LDO Regulator Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.75% |
Base Number | 2989 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 16V |
Supply Voltage Min | 4.3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Ultra LDO Fixed Positive |
Alternative Part Descriptions
- LDO Regulator Pos 3.3V 0.5A MSOP8 | RS Components
- 500-mA, 16-V, low-dropout voltage regulator with power good & enable | Texas Instruments