Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 0.55" |
---|---|
No. of Light Pipes | 2Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | PC Board |
Light Pipe Colour | Transparent |
RoHS Compliant | Yes |
LED Light Pipes Light Pipe Rigid 3mm Lens | Future Electronics |
Light Pipe, Dual, Circular, Pcb | Newark Electronics |
ERM 1-235, ERM 1 LED Mount For 2-Lead Rectangular LED, 3-Lead Rectangular LED | Bivar Inc. LP-230 | RS Americas |
Where can I find additional details, specifications and documents for a LP-230?
Additional datasheets, footprints and schematics for LP-230 are listed on our Part Details page. You can also find images and similar parts to LP-230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP-230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP-230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP-230 fall under?
The LP-230 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to LP-230 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP-230 you can contact the distributor directly for product support, shipping queries etc.
Is the LP-230 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LP-230 have stock available?
Authorised distributors including Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for LP-230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP-230 often in real-time on the comparison pages.
What if I can't find stock of LP-230?
You can fill out our help required form which you can use to request a quote for LP-230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.