Status: | Unknown |
---|---|
Series: | TeSys K Series |
RoHS: | Unknown |
Prices starting from US$29.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.42
|
155
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$29.34
|
56
in stock
|
Buy Now | |
RS Americas
from US$99.70
|
43
in stock
|
Buy Now | |
element14
from US$55.88
|
11
in stock
|
Buy Now | |
Farnell
from US$45.89
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$127.90
|
-
|
Buy Now | |
Rapid Electronics
from US$45.46
|
-
|
Buy Now |
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690VAC |
Contact Configuration | 4PST-NO |
No. of Poles | 4 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 20A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24VDC |
Switching Power AC1 | - |
Load Current Resistive | 20A |
Switching Current AC3 | - |
Product Range | TeSys K Series |
SVHC | No SVHC (15-Jan-2018) |
4 Pole Contactor,20A,24Vdc,Screw Clamp | RS |
Contactor: 4-pole | Transfer Multisort Elektronik |
Contactor LP1 4P, 20A, 24VDC, Screw Clamp, TeSys Micra Series | Schneider Electric LP1K09004BD | RS Americas |
CONTACTOR, 4PST-NO, 24V, DINRAIL/PANEL | element14 |
Contactor, 24Vdc, Panel | Newark Electronics |
Schneider LP1K09004BD 4PST-NO 20A 690Vac Contactor | Rapid Electronics |
Where can I find additional details, specifications and documents for a LP1K09004BD?
Additional datasheets, footprints and schematics for LP1K09004BD are listed on our Part Details page. You can also find images and similar parts to LP1K09004BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP1K09004BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP1K09004BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP1K09004BD fall under?
The LP1K09004BD is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LP1K09004BD when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP1K09004BD you can contact the distributor directly for product support, shipping queries etc.
Is the LP1K09004BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP1K09004BD have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for LP1K09004BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP1K09004BD often in real-time on the comparison pages.
What if I can't find stock of LP1K09004BD?
You can fill out our help required form which you can use to request a quote for LP1K09004BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.