Status: | Unknown |
---|---|
Series: | TeSys K Series |
RoHS: | Unknown |
Prices starting from US$25.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.97
|
103
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.53
|
101
in stock
|
Buy Now | |
RS Americas
from US$107.43
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$105.62
|
5
in stock
|
Buy Now | |
element14
from US$78.10
|
4
in stock
|
Buy Now | |
Farnell
from US$42.27
|
4
in stock
|
Buy Now |
Load Current Inductive | 6A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 3kW |
Switching Current AC1 | 15A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | 1.5hp |
Load Current Resistive | 15A |
Switching Current AC3 | 6A |
Product Range | TeSys K Series |
SVHC | No SVHC (15-Jan-2018) |
3 pole contactor,3kW,6A,24Vdc,1NO | RS |
Contactor: 3-pole | Transfer Multisort Elektronik |
Contactor Miniature LP1 3 HP at 575/600 VAC, 3P 24 VDC 1NO, TeSys Micra Series | Schneider Electric LP1K0610BD | RS Americas |
Contactor, 3Pst-No, 600V, Din Rail | Newark Electronics |
CONTACTOR, 3PST-NO, 24VDC, DINRAIL | element14 |
Where can I find additional details, specifications and documents for a LP1K0610BD?
Additional datasheets, footprints and schematics for LP1K0610BD are listed on our Part Details page. You can also find images and similar parts to LP1K0610BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP1K0610BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP1K0610BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP1K0610BD fall under?
The LP1K0610BD is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LP1K0610BD when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP1K0610BD you can contact the distributor directly for product support, shipping queries etc.
Is the LP1K0610BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP1K0610BD have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for LP1K0610BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP1K0610BD often in real-time on the comparison pages.
What if I can't find stock of LP1K0610BD?
You can fill out our help required form which you can use to request a quote for LP1K0610BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.