Status: | Unknown |
---|---|
Series: | LP11 Series |
RoHS: | Unknown |
Product Range | LP11 Series |
---|---|
Contact Configuration | SPST |
Switch Operation | Latching |
Contact Current Max | 100mA |
Contact Voltage AC Nom | - |
Illumination Color | Red Green Blue |
Pb Sw, Spst, 0.1A, 12Vdc, Blue/Red/Grn | Newark Electronics |
PB SW, SPST, 0.1A, 12VDC, BLUE/RED/GRN | element14 |
Pushbutton Switch, SPST, OFF-ON, 100 mA, 12V DC, PC Pin, LP11 Series | E-Switch LP11EE1NCSRGB | RS Americas |
Push Switch, Standard, IlluminThrough Hole, SPSTSquare, Button | Relay Specialties |
Where can I find additional details, specifications and documents for a LP11EE1NCSRGB?
Additional datasheets, footprints and schematics for LP11EE1NCSRGB are listed on our Part Details page. You can also find images and similar parts to LP11EE1NCSRGB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP11EE1NCSRGB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP11EE1NCSRGB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP11EE1NCSRGB fall under?
The LP11EE1NCSRGB is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to LP11EE1NCSRGB when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP11EE1NCSRGB you can contact the distributor directly for product support, shipping queries etc.
Is the LP11EE1NCSRGB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP11EE1NCSRGB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for LP11EE1NCSRGB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP11EE1NCSRGB often in real-time on the comparison pages.
What if I can't find stock of LP11EE1NCSRGB?
You can fill out our help required form which you can use to request a quote for LP11EE1NCSRGB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.