Status: | Unknown |
---|---|
Series: | LP11 Series |
RoHS: | Unknown |
Product Range | LP11 Series |
---|---|
Contact Configuration | SPST |
Switch Operation | Latching |
Contact Current Max | 100mA |
Contact Voltage AC Nom | - |
Illumination Color | Blue Red |
Contact Voltage DC Nom | 12V |
Pb Switch, Spst, 0.1A, 12Vdc, Blue/Red | Newark Electronics |
Pushbutton Switch, SPST, OFF-ON, 100 mA, 12V DC, PC Pin, LP11 Series | E-Switch LP11EE1NASRB | RS Americas |
PB SWITCH, SPST, 0.1A, 12VDC, BLUE/RED | element14 |
Push Switch, Standard, IlluminThrough Hole, SPSTSquare, Button | Relay Specialties |
Where can I find additional details, specifications and documents for a LP11EE1NASRB?
Additional datasheets, footprints and schematics for LP11EE1NASRB are listed on our Part Details page. You can also find images and similar parts to LP11EE1NASRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP11EE1NASRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP11EE1NASRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP11EE1NASRB fall under?
The LP11EE1NASRB is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to LP11EE1NASRB when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP11EE1NASRB you can contact the distributor directly for product support, shipping queries etc.
Is the LP11EE1NASRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP11EE1NASRB have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Relay Specialties and Farnell have stock available or on a lead time for LP11EE1NASRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP11EE1NASRB often in real-time on the comparison pages.
What if I can't find stock of LP11EE1NASRB?
You can fill out our help required form which you can use to request a quote for LP11EE1NASRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.