Status: | Unknown |
---|---|
Series: | PointLED Series |
RoHS: | Unknown |
LED Colour | Orange |
---|---|
LED Mounting | SMD - Reverse Mount |
Forward Current If | 30mA |
Forward Voltage | 2.25V |
Wavelength Typ | 606nm |
Luminous Intensity | 2.8cd |
Viewing Angle | 120° |
Lens Shape | Round with Flat Top |
Product Range | PointLED Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a LO P47F-AABB-24-3A5A?
Additional datasheets, footprints and schematics for LO P47F-AABB-24-3A5A are listed on our Part Details page. You can also find images and similar parts to LO P47F-AABB-24-3A5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LO P47F-AABB-24-3A5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LO P47F-AABB-24-3A5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LO P47F-AABB-24-3A5A fall under?
The LO P47F-AABB-24-3A5A is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to LO P47F-AABB-24-3A5A when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LO P47F-AABB-24-3A5A you can contact the distributor directly for product support, shipping queries etc.
Is the LO P47F-AABB-24-3A5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LO P47F-AABB-24-3A5A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LO P47F-AABB-24-3A5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LO P47F-AABB-24-3A5A often in real-time on the comparison pages.
What if I can't find stock of LO P47F-AABB-24-3A5A?
You can fill out our help required form which you can use to request a quote for LO P47F-AABB-24-3A5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.