Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Character Count x Line | 20 x 4 |
---|---|
Display Appearance | Green on Black |
Logic Voltage | 5V |
Interface Type | I2C Parallel SPI |
Font Set | English Cyrillic Euro Japanese |
Character Size | 4.77mm |
Product Range | - |
Oled Display, Green, 75.93Mm | Newark Electronics |
20x4 CHAR OLED MOD, GREEN PIXEL, 5V, BLK BACKGROUND | Lumex LOD-H02004DP-G | RS Americas |
Where can I find additional details, specifications and documents for a LOD-H02004DP-G?
Additional datasheets, footprints and schematics for LOD-H02004DP-G are listed on our Part Details page. You can also find images and similar parts to LOD-H02004DP-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LOD-H02004DP-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LOD-H02004DP-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LOD-H02004DP-G fall under?
The LOD-H02004DP-G is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to LOD-H02004DP-G when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LOD-H02004DP-G you can contact the distributor directly for product support, shipping queries etc.
Is the LOD-H02004DP-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LOD-H02004DP-G have stock available?
Authorised distributors including Newark Electronics, element14 and RS Americas have stock available or on a lead time for LOD-H02004DP-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LOD-H02004DP-G often in real-time on the comparison pages.
What if I can't find stock of LOD-H02004DP-G?
You can fill out our help required form which you can use to request a quote for LOD-H02004DP-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.