Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Flux Type | No Clean |
---|---|
Solder Alloy | 96.5 3 0.5 Sn Ag Cu |
Melting Temperature | 217°C |
Weight - Metric | 600g |
Weight - Imperial | 1.323lb |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Weight | 600g |
Where can I find additional details, specifications and documents for a LOCTITE GC10 SAC305T3 885V 53K?
Additional datasheets, footprints and schematics for LOCTITE GC10 SAC305T3 885V 53K are listed on our Part Details page. You can also find images and similar parts to LOCTITE GC10 SAC305T3 885V 53K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LOCTITE GC10 SAC305T3 885V 53K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LOCTITE GC10 SAC305T3 885V 53K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LOCTITE GC10 SAC305T3 885V 53K fall under?
The LOCTITE GC10 SAC305T3 885V 53K is listed under Tools & Maintenance > Soldering > Solder.
Can I view similar or alternative parts?
You can view similar parts to LOCTITE GC10 SAC305T3 885V 53K when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LOCTITE GC10 SAC305T3 885V 53K you can contact the distributor directly for product support, shipping queries etc.
Is the LOCTITE GC10 SAC305T3 885V 53K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LOCTITE GC10 SAC305T3 885V 53K have stock available?
There is no stock from authorised distributors for LOCTITE GC10 SAC305T3 885V 53K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LOCTITE GC10 SAC305T3 885V 53K often in real-time on the comparison pages.
What if I can't find stock of LOCTITE GC10 SAC305T3 885V 53K?
You can fill out our help required form which you can use to request a quote for LOCTITE GC10 SAC305T3 885V 53K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.