Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Blue |
---|---|
Wavelength Typ | 457.5nm |
Forward Current If Max | 30mA |
Forward Current @ Test | 20mA |
Forward Voltage @ Test | 3.2V |
Luminous Intensity @ Test | 1500mcd |
Single Color Led |Panasonic LNX998CKBDA | Newark Electronics |
Where can I find additional details, specifications and documents for a LNX998CKBDA.?
Additional datasheets, footprints and schematics for LNX998CKBDA. are listed on our Part Details page. You can also find images and similar parts to LNX998CKBDA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNX998CKBDA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNX998CKBDA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNX998CKBDA. fall under?
The LNX998CKBDA. is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LNX998CKBDA. when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNX998CKBDA. you can contact the distributor directly for product support, shipping queries etc.
Is the LNX998CKBDA. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LNX998CKBDA. have stock available?
Authorised distributors including Chip One Stop and Newark Electronics have stock available or on a lead time for LNX998CKBDA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNX998CKBDA. often in real-time on the comparison pages.
What if I can't find stock of LNX998CKBDA.?
You can fill out our help required form which you can use to request a quote for LNX998CKBDA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.