Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Non Isolated Flyback |
---|---|
Input Voltage Min | 85V |
Input Voltage Max | 265V |
Output Voltage Max | - |
Output Current Max | 1A |
Switching Frequency | 122kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOP |
No. of Pins | 11Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | Triac |
Input Voltage | 85V AC to 265V AC |
Operating Temperature Range | -40°C to +150°C |
Output Current | 1A |
Topology | Flyback |
LED Driver IC 8W eSOP-12 | RS |
DRIVER, LED, 85-265VAC, 8W, 11SO | Farnell |
Where can I find additional details, specifications and documents for a LNK457KG?
Additional datasheets, footprints and schematics for LNK457KG are listed on our Part Details page. You can also find images and similar parts to LNK457KG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNK457KG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNK457KG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNK457KG fall under?
The LNK457KG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LNK457KG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNK457KG you can contact the distributor directly for product support, shipping queries etc.
Is the LNK457KG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LNK457KG have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for LNK457KG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNK457KG often in real-time on the comparison pages.
What if I can't find stock of LNK457KG?
You can fill out our help required form which you can use to request a quote for LNK457KG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.