Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now |
Device Topology | Flyback |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1A |
Output Voltage | - |
Driver Case Style | SOIC |
No. of Pins | 7Pins |
Input Voltage Min | 85VAC |
Input Voltage Max | 265VAC |
Switching Frequency | 122kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | Triac |
Input Voltage | 85V AC to 265V AC |
Operating Temperature Range | -40°C to +150°C |
Topology | Flyback |
DRIVER, LED, 85-265VAC, 6W, 7SO | Farnell |
Where can I find additional details, specifications and documents for a LNK456DG?
Additional datasheets, footprints and schematics for LNK456DG are listed on our Part Details page. You can also find images and similar parts to LNK456DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNK456DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNK456DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNK456DG fall under?
The LNK456DG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LNK456DG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNK456DG you can contact the distributor directly for product support, shipping queries etc.
Is the LNK456DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LNK456DG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LNK456DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNK456DG often in real-time on the comparison pages.
What if I can't find stock of LNK456DG?
You can fill out our help required form which you can use to request a quote for LNK456DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.