Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now |
Device Topology | Non Isolated Flyback |
---|---|
Input Voltage Min | 85V |
Input Voltage Max | 265V |
Output Voltage Max | - |
Output Current Max | 700mA |
Switching Frequency | 122kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | Triac |
Input Voltage | 85V AC to 265V AC |
Operating Temperature Range | -40°C to +150°C |
Output Current | 700mA |
Topology | Flyback |
DRIVER, LED, 85-265VAC, 3W, 7SO | Farnell |
Where can I find additional details, specifications and documents for a LNK454DG?
Additional datasheets, footprints and schematics for LNK454DG are listed on our Part Details page. You can also find images and similar parts to LNK454DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNK454DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNK454DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNK454DG fall under?
The LNK454DG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LNK454DG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNK454DG you can contact the distributor directly for product support, shipping queries etc.
Is the LNK454DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LNK454DG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LNK454DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNK454DG often in real-time on the comparison pages.
What if I can't find stock of LNK454DG?
You can fill out our help required form which you can use to request a quote for LNK454DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.