Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Flyback |
---|---|
Input Voltage Min | 90V |
Input Voltage Max | 265V |
Output Voltage Max | 28V |
Output Current Max | 500mA |
Switching Frequency | 66kHz |
No. of Outputs | 1Outputs |
IC Mounting | Through Hole |
Driver Case Style | eSIP |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | PWM |
Operating Temperature Range | -40°C to +150°C |
Topology | Flyback |
LED Lighting Drivers LED DRIVER 25 W (85-308 VAC) | Future Electronics |
LED DRVR 6-Pin ESIP-7C | Avnet America |
DRIVER, LED, 85-308VAC, 25W, 7SIP | Farnell |
Where can I find additional details, specifications and documents for a LNK417EG?
Additional datasheets, footprints and schematics for LNK417EG are listed on our Part Details page. You can also find images and similar parts to LNK417EG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNK417EG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNK417EG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNK417EG fall under?
The LNK417EG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LNK417EG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNK417EG you can contact the distributor directly for product support, shipping queries etc.
Is the LNK417EG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LNK417EG have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for LNK417EG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNK417EG often in real-time on the comparison pages.
What if I can't find stock of LNK417EG?
You can fill out our help required form which you can use to request a quote for LNK417EG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.