Status: | Active |
---|---|
Series: | LNBTVS6 |
RoHS: | Compliant |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
3,668
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
3,668
in stock
|
Buy Now | |
element14
from US$0.98
|
3,668
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak pulse power: up to 3 kW (10/1000 μs) up to 22.5 kW (8/20 μs) |
up to 3 kW (10/1000 μs) |
up to 22.5 kW (8/20 μs) |
Breakdown voltage range: from 23.1 V to 30 V |
Low clamping factor |
Unidirectional with low VF(VF= 1.2 V at 3 A) |
Low leakage current: 0.2 μA at 25 °C |
Operating Tj max: 150 °C |
Still IEC 61000-4-5 compliant at Tj= 85 °C with standard footprint |
High power capability at Tjmax: 1250 W (10/1000 μs) |
1250 W (10/1000 μs) |
JEDEC registered package outline |
Compatible with LNBH supply and control ICs |
Complies with the following standards IEC 61000-4-2 level 4:15 kV (air discharge)8 kV (contact discharge) IEC 61000-4-5 MIL STD 883G, method 3015-7: class 3B:25 kV HBM (human body model) Resin meets UL 94, V0 MIL-STD-750, method 2026 solderability EIA STD RS-481 and IEC 60286-3 packing IPC 7531 footprint |
IEC 61000-4-2 level 4:15 kV (air discharge)8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
IEC 61000-4-5 |
MIL STD 883G, method 3015-7: class 3B:25 kV HBM (human body model) |
25 kV HBM (human body model) |
Resin meets UL 94, V0 |
MIL-STD-750, method 2026 solderability |
EIA STD RS-481 and IEC 60286-3 packing |
IPC 7531 footprint |
Product Specifications |
---|
DS6932 Transilâ„¢ for low noise block protection |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Tvs Diode, Unidir, 22.5Kw, Do-214Ab | Newark Electronics |
TVS DIODE, UNIDIR, 22.5KW, DO-214AB | element14 |
ESD Suppressor TVS 15KV 2-Pin SMC T/R | EBV Elektronik |
Linear Voltage Regulators LTNG PRO LNB PW SUPP | Future Electronics |
Where can I find additional details, specifications and documents for a LNBTVS6-304S?
Additional datasheets, footprints and schematics for LNBTVS6-304S are listed on our Part Details page. You can also find images and similar parts to LNBTVS6-304S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNBTVS6-304S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNBTVS6-304S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNBTVS6-304S fall under?
The LNBTVS6-304S is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to LNBTVS6-304S when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNBTVS6-304S you can contact the distributor directly for product support, shipping queries etc.
Is the LNBTVS6-304S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LNBTVS6-304S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for LNBTVS6-304S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNBTVS6-304S often in real-time on the comparison pages.
What if I can't find stock of LNBTVS6-304S?
You can fill out our help required form which you can use to request a quote for LNBTVS6-304S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.