LNBTVS4-222S Transient Voltage Suppressors (TVS) by STMicroelectronics

Transil for low noise block protection

Status: Active
Series: LNBTVS4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LNBTVS series has been designed to protect LNB voltage regulators in satellite set top boxes against electrostatic discharges according to IEC 61000-4-2, and MIL STD 883, method 3015, and electrical over stress according to IEC 61000-4-4 and 5. These devices can protect against surges up to 6 kV over the whole consumer temperature range (up to 85 °C). Planar technology makes these devices suitable for high-end set top boxes to provide reliability and stability over time. LNBTVS are packaged in either SMB or SMC (footprints in accordance with IPC 7531 standard).

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Peak pulse power: up to 3 kW (10/1000 μs) up to 22.5 kW (8/20 μs)
up to 3 kW (10/1000 μs)
up to 22.5 kW (8/20 μs)
Breakdown voltage range: from 23.1 V to 30 V
Low clamping factor
Unidirectional with low VF(VF= 1.2 V at 3 A)
Low leakage current: 0.2 μA at 25 °C
Operating Tj max: 150 °C
Still IEC 61000-4-5 compliant at Tj= 85 °C with standard footprint
High power capability at Tjmax: 1250 W (10/1000 μs)
1250 W (10/1000 μs)
JEDEC registered package outline
Compatible with LNBH supply and control ICs
Complies with the following standards IEC 61000-4-2 level 4:15 kV (air discharge)8 kV (contact discharge) IEC 61000-4-5 MIL STD 883G, method 3015-7: class 3B:25 kV HBM (human body model) Resin meets UL 94, V0 MIL-STD-750, method 2026 solderability EIA STD RS-481 and IEC 60286-3 packing IPC 7531 footprint
IEC 61000-4-2 level 4:15 kV (air discharge)8 kV (contact discharge)
15 kV (air discharge)
8 kV (contact discharge)
IEC 61000-4-5
MIL STD 883G, method 3015-7: class 3B:25 kV HBM (human body model)
25 kV HBM (human body model)
Resin meets UL 94, V0
MIL-STD-750, method 2026 solderability
EIA STD RS-481 and IEC 60286-3 packing
IPC 7531 footprint

Resources



Technical Notes & Articles
TN1310 FAQ ESD protection



Alternative Descriptions

LNBTVS Series 30 V 6 nF Uni-Directional Low Noise Block Protection - DO-214AB | Future Electronics
ESD Suppressor TVS 15KV 2-Pin SMC T/R | Avnet America
TRANSIL UNIDIRECT 3000W 4KV SMC | Farnell
Transient Voltage Suppressor, Tvs, Transil Lnbtvs Series, Unidirectional, 20 V, Smd, 2, 22 V |Stmicroelectronics LNBTVS4-222S | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LNBTVS4-222S?

Additional datasheets, footprints and schematics for LNBTVS4-222S are listed on our Part Details page. You can also find images and similar parts to LNBTVS4-222S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LNBTVS4-222S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNBTVS4-222S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LNBTVS4-222S fall under?

The LNBTVS4-222S is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).

Can I view similar or alternative parts?

You can view similar parts to LNBTVS4-222S when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LNBTVS4-222S you can contact the distributor directly for product support, shipping queries etc.

Is the LNBTVS4-222S RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for LNBTVS4-222S have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for LNBTVS4-222S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LNBTVS4-222S often in real-time on the comparison pages.

What if I can't find stock of LNBTVS4-222S?

You can fill out our help required form which you can use to request a quote for LNBTVS4-222S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay