Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | B2QFN |
No. of Pins | 18Pins |
Output Current | 3A |
Output Voltage Min | 1V |
Output Voltage Max | 18V |
Switching Frequency | 400kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
4V to 36V, 3A Step-Down DC/DC Power Module in Compact 7x9x4mm QFN Package | Texas Instruments |
Dc/Dc Conv, Pol, Sync Buck, 3A, Qfn-18 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZM33603RLRR .?
Additional datasheets, footprints and schematics for LMZM33603RLRR . are listed on our Part Details page. You can also find images and similar parts to LMZM33603RLRR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZM33603RLRR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZM33603RLRR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZM33603RLRR . fall under?
The LMZM33603RLRR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZM33603RLRR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZM33603RLRR . you can contact the distributor directly for product support, shipping queries etc.
Is the LMZM33603RLRR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZM33603RLRR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZM33603RLRR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZM33603RLRR . often in real-time on the comparison pages.
What if I can't find stock of LMZM33603RLRR .?
You can fill out our help required form which you can use to request a quote for LMZM33603RLRR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.