Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMZM23601V3 |
Kit Application Type | Power Management |
Application Sub Type | Step-Down (Buck) Module |
Kit Contents | Eval Module LMZM23601V3 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
36-V Maximum Input 3.3-V Output 1-A DC-DC Module Evaluation Board | Texas Instruments |
Eval Mod, Buck Dc/Dc Power Module | Newark Electronics |
EVAL MOD, BUCK DC/DC POWER MODULE | Farnell |
Where can I find additional details, specifications and documents for a LMZM23601V3EVM?
Additional datasheets, footprints and schematics for LMZM23601V3EVM are listed on our Part Details page. You can also find images and similar parts to LMZM23601V3EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZM23601V3EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZM23601V3EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZM23601V3EVM fall under?
The LMZM23601V3EVM is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to LMZM23601V3EVM when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZM23601V3EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMZM23601V3EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZM23601V3EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZM23601V3EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZM23601V3EVM often in real-time on the comparison pages.
What if I can't find stock of LMZM23601V3EVM?
You can fill out our help required form which you can use to request a quote for LMZM23601V3EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.