LMZ23605TZE/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 812KHZ TO-PMOD-7

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMZ23605 SIMPLE SWITCHER® power module is an easy-to-use step-down DC – DC solution capable of driving up to 5-A load. The LMZ23605 is available in an innovative package that enhances thermal performance and allows for hand or machine soldering. The LMZ23605 can accept an input voltage rail between 6 V and 36 V and can deliver an adjustable and highly accurate output voltage as low as 0.8 V. The LMZ23605 only requires two external resistors and three external capacitors to complete the power solution. The LMZ23605 is a reliable and robust design with the following protection features: thermal shutdown, programmable input undervoltage lockout, output overvoltage protection, short circuit protection, output current limit, and the device allows start-up into a prebiased output. The sync input allows synchronization over the 650- to 950-kHz switching frequency range.

Where to Buy

Prices starting from US$10.74

Distributor Stock
Logo for Farnell
Farnell
from US$18.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.08
-
Buy Now
Logo for element14
element14
from US$23.05
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$10.74
-
Buy Now

Specifications

DC / DC Converter Type -
Input Voltage Min 6V
Input Voltage Max 36V
No. of Outputs 1 Output, 1Outputs
DC / DC Converter IC Case TO-PMOD
No. of Pins 7Pins
Output Current 5A
Output Voltage Min 800mV
Output Voltage Max 6V
Switching Frequency 812kHz
Topology Buck (Step Down)
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Max 6V
Adjustable Output Voltage Min 800mV
Output Type Adjustable

Alternative Descriptions

Dc/Dc Conv, Buck, 812Khz, To-Pmod-7 | Newark Electronics
5A SIMPLE SWITCHER® | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMZ23605TZE/NOPB?

Additional datasheets, footprints and schematics for LMZ23605TZE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ23605TZE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMZ23605TZE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ23605TZE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMZ23605TZE/NOPB fall under?

The LMZ23605TZE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMZ23605TZE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ23605TZE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMZ23605TZE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMZ23605TZE/NOPB have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LMZ23605TZE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMZ23605TZE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMZ23605TZE/NOPB?

You can fill out our help required form which you can use to request a quote for LMZ23605TZE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay