Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DC / DC Converter Type | Non Isolated POL |
---|---|
Input Voltage Min | 6V |
No. of Outputs | 1 |
DC / DC Converter IC Case | Module |
No. of Pins | 7 |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 6V |
Where can I find additional details, specifications and documents for a LMZ14203EXTTZE/NOPB?
Additional datasheets, footprints and schematics for LMZ14203EXTTZE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ14203EXTTZE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ14203EXTTZE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ14203EXTTZE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ14203EXTTZE/NOPB fall under?
The LMZ14203EXTTZE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ14203EXTTZE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ14203EXTTZE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ14203EXTTZE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ14203EXTTZE/NOPB have stock available?
There is no stock from authorised distributors for LMZ14203EXTTZE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ14203EXTTZE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMZ14203EXTTZE/NOPB?
You can fill out our help required form which you can use to request a quote for LMZ14203EXTTZE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.