LMZ12010DEMO/NOPB Part Information
Details for LMZ12010DEMO/NOPB by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits

Buy LMZ12010DEMO/NOPB Directly from Texas Instruments (25 in stock) at $20.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LMZ12010 |
Kit Application Type | Power Management |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Evaluation Board LMZ12010 Simple Switcher |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Cycle-by-Cycle Valley Current Limit to Protect for Over Current Input Under-voltage Lockout |
Alternative Part Descriptions
- DEMO/NOPB EVALUATION MODULE | Newark Electronics
- 20 Volt Simple Switcher® Module 10A Demo Board | Texas Instruments
Viewing Distributors for LMZ12010DEMO/NOPB
Loading...
Loading Results for LMZ12010DEMO/NOPB