Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 2.95V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | TO-PMOD |
No. of Pins | 7Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 5V |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 5V |
Adjustable Output Voltage Min | 800mV |
Base Number | 10503 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Type | Adjustable |
Output Voltage | 5V |
Primary Input Voltage | 5.5V |
3A DC-DC Module 0.8V-5V 15W TO-PMOD7EP | RS |
Ic, Switcher Power Module, 3A, To-Pmod-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ10503TZE-ADJ/NOPB .?
Additional datasheets, footprints and schematics for LMZ10503TZE-ADJ/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMZ10503TZE-ADJ/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ10503TZE-ADJ/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ10503TZE-ADJ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ10503TZE-ADJ/NOPB . fall under?
The LMZ10503TZE-ADJ/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ10503TZE-ADJ/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ10503TZE-ADJ/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ10503TZE-ADJ/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ10503TZE-ADJ/NOPB . have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ10503TZE-ADJ/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ10503TZE-ADJ/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMZ10503TZE-ADJ/NOPB .?
You can fill out our help required form which you can use to request a quote for LMZ10503TZE-ADJ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.