Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMX2594 |
Kit Application Type | RF / IF |
Application Sub Type | Wideband RF Synthesizer |
Kit Contents | Eval Board LMX2594 USB Programming Module |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
LMX2594EVM 15-GHz wideband RF synthesizer with phase synchronization & JESD204B evaluation module | Texas Instruments |
5-GHz w/band RF synth DevKIt, LMX2594EVM | RS |
Eval Board, Pll Frequency Synthesizer | Newark Electronics |
Where can I find additional details, specifications and documents for a LMX2594EVM .?
Additional datasheets, footprints and schematics for LMX2594EVM . are listed on our Part Details page. You can also find images and similar parts to LMX2594EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMX2594EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMX2594EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMX2594EVM . fall under?
The LMX2594EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMX2594EVM . when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMX2594EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the LMX2594EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMX2594EVM . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMX2594EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMX2594EVM . often in real-time on the comparison pages.
What if I can't find stock of LMX2594EVM .?
You can fill out our help required form which you can use to request a quote for LMX2594EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.