LMX2531LQ1415E/NOPB Part Information
Details for LMX2531LQ1415E/NOPB by Texas Instruments
Semiconductors - ICs>Clock Timing & Frequency Management>Phase Locked Loops - PLL
Part Features
- Multiple Frequency Options Available u2013 See Device Information Table u2013 Frequencies From: 553 MHz to 3132 MHz
- Other Features
- PLL Features u2013 Fractional-N Delta-Sigma Modulator Order Programmable up to Fourth Order u2013 FastLock/Cycle Slip Reduction with Timeout Counter u2013 Partially Integrated, Adjustable Loop Filter u2013 Very Low Phase Noise and Spurs
- VCO Features u2013 Integrated Tank Inductor u2013 Low Phase Noise
Part Specifications
PLL Type | Frequency Synthesis |
Frequency | 147MHz |
No. of Pins | 36Pins |
PLL Case Style | - |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 3.2V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Digital IC Case | LLP |
IC Case Style | LLP |
Supply Current | 41mA |
Synthesizer Type | Frequency |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMX2531LQ1415E/NOPB?
Additional datasheets, footprints and schematics for LMX2531LQ1415E/NOPB are listed in our Part Details tab. You can also find the LMX2531LQ1415E/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMX2531LQ1415E/NOPB in the Pricing & Inventory tab next to part details. You can view LMX2531LQ1415E/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMX2531LQ1415E/NOPB fall under?
The LMX2531LQ1415E/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to LMX2531LQ1415E/NOPB when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMX2531LQ1415E/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMX2531LQ1415E/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMX2531LQ1415E/NOPB have stock available?
There is no stock from authorised distributors for LMX2531LQ1415E/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMX2531LQ1415E/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMX2531LQ1415E/NOPB?
You can fill out our help required form which you can use to request a quote for LMX2531LQ1415E/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.